EN
  • EN
  • DE

AD8072JNZ

Part No AD8072JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO DUAL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100MHz
SR - Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767560-AD8072JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8072
Introduction Date May 14, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8072JNZ CAD Model

Description

Analog Devices Inc. AD8072JNZ Dual Voltage Feedback Amplifier

The AD8072JNZ from Analog Devices Inc. is a high-performance dual voltage feedback amplifier designed to deliver exceptional speed and accuracy for a wide range of applications. With its advanced design, this amplifier provides a perfect balance between low power consumption and high-speed operation, making it an ideal choice for video, cable driving, and test instrumentation applications.

This dual amplifier features a high slew rate and low input bias currents, which are crucial for maintaining signal fidelity and minimizing distortion. It operates at a wide single or dual supply voltage range, providing designers with flexibility in various circuit configurations. The AD8072JNZ exhibits a fast settling time, ensuring that it can keep pace with the demands of high-speed analog signal processing.

The AD8072JNZ is offered in an 8-pin PDIP (Plastic Dual In-Line Package), which is well-suited for through-hole mounting techniques. This packaging makes the device easy to integrate into a variety of electronic assemblies, particularly where space is not at a premium and where the robustness of through-hole components is preferred.

Key Features of the AD8072JNZ:

  • High slew rate: Ensures rapid response to input signal changes.
  • Wide bandwidth: Suitable for processing high-frequency signals.
  • Low input bias currents: Minimizes errors in high-impedance applications.
  • Wide supply voltage range: Offers design flexibility for single or dual supply operation.
  • Fast settling time: Critical for high-speed data acquisition and signal processing.
  • PDIP packaging: Compatible with standard through-hole PCB layouts.

Whether you are designing a professional video editing system, high-speed data acquisition equipment, or precision test and measurement instruments, the AD8072JNZ provides the reliability and performance expected from a leading semiconductor manufacturer like Analog Devices Inc. Its combination of speed, power efficiency, and packaging options make it a versatile component for your next high-performance electronic design.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess