Product Overview: AD8031ART by Analog Devices Inc.
The AD8031ART is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., renowned for its precision and quality in the semiconductor industry. This versatile component is designed to offer a blend of speed and accuracy, making it a suitable choice for a variety of applications, including battery-powered devices, A/D converters, and active filters.
Key Features
- Single-Supply Operation: The AD8031ART operates from a single supply range of 2.7V to 12V or dual supplies of ±1.35V to ±6V, providing design flexibility for different circuit configurations.
- High Speed: With a bandwidth of 80 MHz and a slew rate of 80 V/µs, this amplifier is capable of handling high-speed signals with ease, making it ideal for video, communication, and test equipment applications.
- Low Power Consumption: The device consumes only 800 µA of supply current per amplifier, which is beneficial for power-sensitive designs.
- Low Input Bias Current: It features a low input bias current of 20 pA, thus reducing errors in applications with high source impedances.
- Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
Applications
- Portable and battery-powered equipment
- Data acquisition systems
- Medical instruments
- Photodiode preamplifiers
- Active filters and buffers
Product Specifications
Parameter
Value
Amplifier Type
Voltage Feedback
Number of Circuits
1
Slew Rate
80 V/µs
Gain Bandwidth Product
80 MHz
Operating Temperature
-40°C to +85°C
Package / Case
SOT-23-5
The AD8031ART from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the demanding needs of modern electronic systems. Its combination of high speed, low power, and precision makes it a top choice for designers looking to enhance the performance of their applications.