The 2SK2978ZYTL-E is an N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for power management and switching applications. It is known for its low on-resistance, which enhances efficiency, and its ability to handle moderate power levels. The device is suitable for DC-DC converters, load switching, and other applications where efficient power control is essential.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Motor Control
- LED Lighting
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Logic Level Drive
Benefits
- Improved Efficiency due to low on-resistance
- Fast switching speed
- Ease of use with logic-level drive capability
- Reduced power dissipation
Additional Details
The 2SK2978ZYTL-E typically comes in a small surface-mount package such as SOT-23. Key specifications include a Drain-Source Voltage (VDSS) of 60V, a Continuous Drain Current (ID) of 2A, and an RDS(on) of approximately 0.15 ohms at a gate-source voltage of 10V. For detailed electrical characteristics, thermal performance, and recommended application circuits, refer to the manufacturer's datasheet.