EN
  • EN
  • DE

AD80194KSTZ-110

Part No AD80194KSTZ-110
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171985-AD80194KSTZ-110
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD80194KSTZ-110 CAD Model

Description

AD80194KSTZ-110 Product Image

The AD80194KSTZ-110 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. This high-performance device is an excellent choice for professionals in the fields of telecommunications, instrumentation, and defense systems, where precision and reliability are paramount.

Key Features:

  • High-Speed Operation: The device is optimized for fast signal processing, making it suitable for applications that require quick data throughput and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, the AD80194KSTZ-110 is designed to operate efficiently, minimizing power usage and heat generation, which is crucial for maintaining system stability and longevity.
  • Durable Construction: Housed in a robust package, the AD80194KSTZ-110 is built to withstand the rigors of industrial environments, ensuring consistent performance even under challenging conditions.
  • Advanced Technology: Utilizing Analog Devices Inc.'s cutting-edge technology, this integrated circuit delivers superior signal integrity and noise performance, resulting in accurate and reliable data processing.

Applications:

  • High-speed data acquisition systems
  • Wireless infrastructure
  • Medical imaging equipment
  • Professional audio and video equipment
  • Aerospace and defense electronics

The AD80194KSTZ-110 is available in a compact LQFP (Low Profile Quad Flat Package) form factor, designated by the suffix 'KSTZ', and is rated for operation at a temperature range of -40°C to +85°C. The '110' indicates specific configuration or performance characteristics tailored to specialized applications.

Analog Devices Inc. has a reputation for excellence in the semiconductor industry, and the AD80194KSTZ-110 is a testament to their commitment to providing high-quality, reliable components. For designers and engineers looking to incorporate a high-speed integrated circuit into their next project, the AD80194KSTZ-110 offers an ideal blend of performance, efficiency, and durability.

Click here to view the full datasheet and learn more about the technical specifications and operational parameters of the AD80194KSTZ-110.

You May Also Be Interested in

China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess