EN
  • EN
  • DE

AD80172X

Part No AD80172X
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043112-AD80172X
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80172X CAD Model

Description

AD80172X Chip

The AD80172X from Analog Devices Inc. is a cutting-edge signal processing integrated circuit (IC) designed for high-speed and high-accuracy applications. This product is part of a family of high-performance components that are engineered to meet the demanding requirements of advanced communication systems, medical equipment, and industrial instrumentation.

With its robust architecture, the AD80172X offers exceptional signal fidelity and processing power. The device features a high-speed analog-to-digital converter (ADC) and digital-to-analog converter (DAC), providing seamless integration for a wide range of signal conversion applications. These converters are optimized for low noise and high linearity, ensuring precise measurements and signal reproduction.

Key Features:

  • High-speed ADC and DAC for superior signal conversion
  • Low noise floor and high linearity for accurate signal processing
  • Advanced digital signal processing (DSP) capabilities
  • Flexible interface options for easy integration into various systems
  • Robust temperature range for operation in harsh environments
  • Compact package suitable for space-constrained applications

Engineers and designers will appreciate the AD80172X's advanced DSP capabilities that enable complex signal manipulation and filtering. This allows for the implementation of custom algorithms to suit specific application needs. Moreover, the device's flexible interface options, including SPI and I2C, make it easy to integrate into existing designs without the need for extensive rework.

The AD80172X is designed to perform reliably in a wide range of environmental conditions, making it an ideal choice for applications that require operation in extreme temperatures or other challenging environments. Its compact packaging also ensures that it can be used in space-constrained scenarios without sacrificing performance or functionality.

Overall, the AD80172X from Analog Devices Inc. represents a state-of-the-art solution for those seeking the highest levels of signal processing performance. Whether it's for telecommunications, medical imaging, or industrial control, this IC delivers the precision and speed required to drive innovation and efficiency in your applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess