EN
  • EN
  • DE

ADV7526BCBZ-RL

Part No ADV7526BCBZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Xmitter Hdmi/dvi 64-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 64
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 989361-ADV7526BCBZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7526BCBZ-RL CAD Model

Description

ADV7526BCBZ-RL Product Image

The ADV7526BCBZ-RL is a high-performance, integrated HDMI transmitter from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional video and audio quality, this transmitter is an ideal solution for a range of applications, including home theater systems, gaming consoles, and professional AV equipment.

Key Features:

  • High-Definition Multimedia Interface (HDMI): The ADV7526BCBZ-RL supports HDMI specifications, ensuring compatibility with the latest multimedia devices and providing a seamless user experience.
  • Advanced Color Depth: This transmitter supports deep color depths up to 36-bit, offering a rich and vibrant visual experience with over a billion colors.
  • Audio Support: It is capable of transmitting high-definition audio formats, including 7.1 channels of 24-bit audio at 192 kHz, Dolby® TrueHD, and DTS-HD Master Audio™, for a full, immersive sound experience.
  • 3D Video Capability: With support for 3D video formats, the ADV7526BCBZ-RL is future-proof and ready for the next generation of 3D-enabled displays.
  • Low Power Consumption: Designed with power efficiency in mind, this HDMI transmitter maintains low power consumption, making it suitable for portable and battery-powered applications.
  • Content Protection: It includes HDCP 1.4 support, ensuring secure transmission of protected content between devices.

Applications:

The versatility of the ADV7526BCBZ-RL makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-definition video recorders and cameras
  • Video conferencing systems
  • Home theater and entertainment systems
  • Gaming consoles and VR devices
  • Professional audio/video equipment

With its robust feature set and reliable performance, the ADV7526BCBZ-RL from Analog Devices Inc. stands out as a top-tier HDMI transmitter solution for manufacturers and designers looking to enhance their multimedia product offerings.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess