EN
  • EN
  • DE

AD8013AR-14

Part No AD8013AR-14
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140 MHz
Slew Rate 1000V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 13V, ±2.1V ~ 6.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8013
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38733-AD8013AR-14
Ultra Librarian 3D Model Ultra Librarian AD8013AR-14 CAD Model

Description

Analog Devices AD8013AR-14 Triple Current Feedback Op-Amp

The AD8013AR-14 from Analog Devices Inc. is a high-performance triple current feedback operational amplifier designed to deliver exceptional speed and bandwidth for a wide range of applications. This device is particularly well-suited for video and high-speed signal processing applications, where its fast settling time, high slew rate, and low distortion are critical for maintaining signal fidelity.

Key Features:

  • High Bandwidth: The AD8013AR-14 offers a wide bandwidth of 250 MHz at a gain of +2, making it ideal for high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 1600 V/μs, this op-amp provides rapid voltage changes, beneficial for fast signal transitions.
  • Low Distortion: The device features low harmonic distortion, ensuring clean and accurate signal amplification, which is vital for high-quality video and audio applications.
  • Triple Amplifier Configuration: The triple amplifier design allows for multiple signal channels to be processed simultaneously, saving space and reducing component count in multi-channel systems.
  • Low Power Consumption: Despite its high performance, the AD8013AR-14 maintains low power consumption, making it suitable for power-sensitive designs.
  • Output Disable Feature: This feature allows the outputs to be independently disabled, providing flexibility in power management and signal routing.

Applications:

  • Video Switchers and Routers
  • Cable Drivers
  • Video Broadcast Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Professional Cameras and Editing Systems

The AD8013AR-14 comes in a 14-lead SOIC package, which is compact and suitable for surface-mount technology, allowing for efficient use of board space. Its robust design ensures reliable performance even in demanding environments. By choosing the AD8013AR-14, designers will benefit from Analog Devices' commitment to high-quality components that excel in speed, precision, and versatility.

For detailed specifications and application guidance, engineers should refer to the official datasheets and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4234 $73.2702
6+ $20.0397 $120.2382
9+ $19.4135 $174.7215
13+ $18.7872 $244.2336
16+ $18.1610 $290.5760
22+ $16.2823 $358.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess