EN
  • EN
  • DE

AD80066KRSRL

Part No AD80066KRSRL
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843112-AD80066KRSRL
Ultra Librarian 3D Model Ultra Librarian AD80066KRSRL CAD Model

Description

The AD80066KRSRL is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide array of applications that require accurate signal processing, such as medical instrumentation, communication systems, and industrial controls.

Key Features

  • High precision analog functionality
  • Low power consumption for energy-efficient operation
  • Robust design ensuring long-term reliability
  • Compact size for easy integration into various systems
  • Extended temperature range suitable for various environments

The AD80066KRSRL is built with cutting-edge technology that ensures it operates with high accuracy and stability. It is designed to function effectively even under strenuous conditions, making it a reliable choice for mission-critical applications. Its low power consumption makes it an ideal component for portable devices, where battery life is a significant concern.

Applications

This versatile component finds its place in a multitude of applications. In the medical field, it can be used in devices such as ECG machines and blood analysis equipment. In the communications sector, it enhances the performance of network devices, modems, and signal converters. For industrial applications, it's an integral part of control systems, monitoring devices, and automation equipment.

Technical Specifications

The technical specifications of the AD80066KRSRL include a wide operational voltage range and compatibility with various digital interfaces, ensuring that it can be used with a broad spectrum of other components and systems. It is available in a surface-mount package that allows for efficient assembly and space-saving on circuit boards.

Ordering Information

The AD80066KRSRL is available for order under the specified part number, which includes a reel package for automated assembly processes. Analog Devices Inc. provides comprehensive technical support and documentation for this product, ensuring that designers and engineers can implement it with confidence in their projects.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess