EN
  • EN
  • DE

AD797BN

Part No AD797BN
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Ultralow Distortion, Ultralow Noise Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232026-AD797BN
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD797BN CAD Model

Description

The AD797BN is a high-performance, ultra-low noise operational amplifier ideal for professional audio equipment, medical equipment, and high-end instrumentation where the highest signal fidelity is required. Manufactured by Analog Devices Inc., a leader in precision signal processing, the AD797BN stands out for its exceptional sound quality and precision.

Key Features

  • Ultra-Low Noise Performance: With a voltage noise density of just 0.9 nV/√Hz at 1 kHz, the AD797BN ensures that the signal integrity is maintained, making it perfect for sensitive audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 110 MHz at a gain of +1, which allows for excellent signal handling for a broad range of frequencies.
  • High Output Drive Capability: Capable of delivering up to 20 mA of output current to the load, this operational amplifier can drive high-performance audio converters with ease.
  • Low Total Harmonic Distortion (THD): The THD of the AD797BN is typically -120 dB, which is exceptionally low, ensuring the clean amplification of audio signals without introducing significant distortion.
  • Excellent DC Precision: The AD797BN provides superb DC precision with a maximum input offset voltage of ±800 µV and a maximum input bias current of ±10 nA, which is critical for instrumentation and other precision applications.

Applications

  • Professional Audio Equipment
  • High-Performance Audio Pre-amplifiers
  • Medical Imaging Systems
  • Spectral Analysis Equipment
  • High-End Instrumentation

The AD797BN is available in an 8-lead PDIP package, ensuring compatibility with a wide range of circuit designs. Its robust design also guarantees reliable performance over industrial temperature ranges. Whether you are designing a studio-grade microphone preamplifier, a high-resolution medical imaging system, or precision measurement equipment, the AD797BN from Analog Devices Inc. is the ideal choice for applications where ultimate noise performance and signal integrity are non-negotiable.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess