The AD7948BNZ is a high-performance, 14-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition platforms.
Key Features
- High Resolution: The AD7948BNZ offers a 14-bit resolution, providing fine detail in the analog signal conversion process.
- Fast Conversion Rate: With its high-speed capabilities, the device can perform conversions at a rate that suits demanding applications requiring quick data processing.
- Low Power Consumption: Designed for efficiency, the AD7948BNZ consumes minimal power, which is critical for battery-powered or energy-sensitive systems.
- Differential Input: The differential input structure enhances noise rejection and improves the quality of the signal conversion, making it robust against external disturbances.
- Wide Input Range: It supports a wide analog input range, providing flexibility in interfacing with different sensors and input signals.
- Easy Interface: The ADC comes with a parallel interface for straightforward connectivity with microcontrollers, DSPs, and other digital systems.
Product Specifications
Parameter
Value
Resolution
14-Bit
Sampling Rate
Up to 133 kSPS
Input Type
Differential
Interface Type
Parallel
Supply Voltage
5 V
Operating Temperature
-40°C to +85°C
Package
DIP-24
Applications
The AD7948BNZ is versatile and can be integrated into various systems that require high-precision analog-to-digital conversion. Some of the typical applications include:
- Medical Imaging Systems
- Test and Measurement Equipment
- Industrial Process Control
- High-end Data Acquisition Systems
With its exceptional performance and reliability, the AD7948BNZ by Analog Devices Inc. is a top choice for professionals seeking a superior ADC solution.