EN
  • EN
  • DE

SOMC16011M00GEJ

Part No SOMC16011M00GEJ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 1M Ohm 2% 1.2W ±100ppm/°C BUS Molded 16-Pin DIP Gull Wing SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Circuit Type Bussed
Height 2.16 mm
Length 11.18 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 16
Number of Resistors 16
Number of Terminals 16
Power Per Element 1.2 W
Power Rating 1.2 W
Radiation Hardening No
Resistance 1 MΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 2 %
Width 7.62 mm
Win Source Part Number 1008176-SOMC16011M00GEJ
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC16011M00GEJ CAD Model

Description

The Vishay SOMC16011M00GEJ resistor network is a surface-mount device with 16 terminals and a tolerance of 2%.

  • Temperature Coefficient: 100 ppm/°C
  • Resistance: 1 MΩ
  • Power Rating: 1.2 W
  • Number of Resistors: 16
  • Number of Pins: 16
  • Circuit Type: Bussed
  • Package/Case: DIP
  • Alternative Parts (cross-reference): 4114R-2-105LF, 4114R-2-105, 4116R-2-105LF, SOMC14011M00GDC, MDP16011M00GD04, and MDP14011M00GD04
  • Maximum Operating Temperature: 150°C
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 3K OHM 0804
Need more? Email Us
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess