EN
  • EN
  • DE

AD790JR-REEL7

Part No AD790JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PREC W/LATCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.5 V ~ 7 V, ±2.25 V ~ 16.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 500μV
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 767512-AD790JR-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD790
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD790JR-REEL7 CAD Model

Description

Introducing the AD790JR-REEL7 from Analog Devices Inc.

The AD790JR-REEL7 is a precision, fast comparator manufactured by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to provide quick and accurate voltage level comparisons, making it an ideal choice for a variety of applications including zero-crossing detectors, window comparators, and high-speed analog-to-digital converters.

Key Features:

  • Fast Response Time: The AD790 features a rapid response time of 45 ns, ensuring high-speed operation for critical applications.
  • Precision Operation: With a low input offset voltage and high gain, it delivers precise performance, enhancing system accuracy.
  • Single or Dual Power Supply: It can operate from a single +5 V to +15 V supply or dual supplies of ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Latch Function: The latch input allows users to hold the comparator’s output, which is useful in timing applications.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered devices.
  • Output Compatibility: Its TTL and CMOS compatible outputs allow for easy integration with digital systems.

Applications:

  • Data acquisition systems
  • High-speed signal processing
  • Instrumentation
  • Pulse and square wave generation
  • System monitoring and control

The AD790JR-REEL7 is provided in a compact 8-lead SOIC package, which is ideal for space-constrained applications. This product comes in a tape and reel packaging format (REEL7), which is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production times.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and consistent. The AD790JR-REEL7 is no exception, offering designers a high-performance solution for their comparator needs. Whether you're upgrading an existing design or developing a new system, the AD790JR-REEL7 provides the speed, precision, and versatility required to meet the demands of modern electronics.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2000 $55.8000
18+ $5.8000 $104.4000
27+ $5.6000 $151.2000
39+ $5.2000 $202.8000
50+ $5.0000 $250.0000
63+ $4.8000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess