EN
  • EN
  • DE

AD7899AR-1

Part No AD7899AR-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5 V Single Supply 14-Bit 400 kSPS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1137981-AD7899AR-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7899
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7899AR-1 CAD Model

Description

High-Performance 16-Bit SAR ADC

The AD7899AR-1 is a state-of-the-art 16-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. Designed for precision data acquisition systems, this single-channel ADC combines high speed and accuracy, making it an ideal choice for a wide range of applications including medical instruments, industrial control systems, and data acquisition modules.

Key Features:

  • Resolution: 16-bit SAR (Successive Approximation Register) ADC, ensuring precise digital representations of analog signals.
  • Sampling Rate: Offers a fast sampling rate of up to 500 kSPS (kilo samples per second), suitable for capturing rapidly changing signals.
  • Input Voltage Range: The AD7899AR-1 operates with a versatile input voltage range, accommodating various signal levels for flexible system integration.
  • Low Power Consumption: Engineered for efficiency, it consumes minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Interface: Features a user-friendly SPI (Serial Peripheral Interface) for seamless communication with microcontrollers and digital systems.
  • Package: Available in a compact, surface-mountable package, ensuring ease of integration into system designs.

Performance Benefits:

The AD7899AR-1 delivers exceptional accuracy and noise performance, thanks to its advanced design. Its high-resolution conversion capability ensures that even the smallest signal variations are captured, making it an excellent choice for precision measurement tasks. The device's fast throughput rate enables real-time data processing, which is critical for time-sensitive applications.

Applications:

This ADC is versatile enough to be used in a variety of domains, including:

  • Automated Test Equipment (ATE)
  • Portable Instrumentation
  • Medical Imaging Systems
  • Process Control and Monitoring
  • Communications Systems

With its robust feature set and proven reliability, the AD7899AR-1 from Analog Devices Inc. is the go-to ADC for professionals seeking high-fidelity and high-speed analog-to-digital conversion in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess