EN
  • EN
  • DE

AD7892ANZ-3

Part No AD7892ANZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24DIP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 600k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7892
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7892ANZ-3,2156-AD7892ANZ-3
Standard Package 15
Win Source Part Number 1186170-AD7892ANZ-3
Ultra Librarian 3D Model Ultra Librarian AD7892ANZ-3 CAD Model

Description

The AD7892ANZ-3 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to offer excellent data acquisition capabilities with a fast throughput rate, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data acquisition modules.

Key Features

  • Resolution: The AD7892ANZ-3 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high-speed throughput of 600 kSPS (kilo-samples per second), this ADC can handle fast-changing signals with ease.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal levels for flexible system design.
  • Power Consumption: Designed for efficiency, the AD7892ANZ-3 offers low power operation, which is critical for power-sensitive applications.
  • Interface: It features a serial interface, allowing for easy integration with microcontrollers and digital signal processors.
  • Reference: The ADC includes an internal reference, simplifying the design and reducing external component count.
  • Packaging: The device is available in a compact DIP (Dual In-line Package), which is suitable for through-hole mounting, facilitating prototyping and production.

Applications

The AD7892ANZ-3 is versatile and can be used in a multitude of applications that require precise and rapid analog-to-digital conversion. Some of the typical applications include:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Measurement Devices
  • Battery-Powered Devices

Conclusion

Analog Devices Inc.'s AD7892ANZ-3 is a testament to their commitment to delivering high-quality, precision ADCs. With its combination of speed, resolution, and low power consumption, this ADC is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems. Its robust feature set and versatility make it a valuable component in any application where accurate analog-to-digital conversion is paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess