EN
  • EN
  • DE

ADG662BRU

Part No ADG662BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / Circuit IC Switch 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG662
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557682-ADG662BRU
Ultra Librarian 3D Model Ultra Librarian ADG662BRU CAD Model

Description

Analog Devices Inc. ADG662BRU

The ADG662BRU is a high-performance, precision monolithic CMOS device from Analog Devices Inc., designed to cater to a wide array of applications that require low-voltage dual SPDT (Single Pole Double Throw) switches. This versatile component is an ideal solution for systems that demand minimal power consumption and space-saving designs, making it a staple in both portable and stationary electronics.

Key Features

  • Low Voltage Operation: The ADG662BRU operates efficiently at a single supply voltage ranging from +1.8 V to +5.5 V, making it suitable for battery-powered devices and other low-voltage applications.
  • Low On Resistance: The switch features an on resistance (RON) typically around 4 ohms, which remains flat over the full analog signal range. This ensures excellent linearity and low distortion, contributing to high-quality signal handling.
  • Low Power Consumption: With a power consumption of less than 1 µW, the ADG662BRU is optimized for power-sensitive designs, extending battery life and reducing thermal dissipation.
  • High Switching Speed: The device boasts fast switching times (tON and tOFF) in the nanosecond range, thereby providing rapid response times for critical applications.
  • Dual SPDT Configuration: The dual SPDT configuration allows for the routing of two different signals through a single package, maximizing functionality while minimizing the footprint on PCBs (Printed Circuit Boards).
  • ESD Protection: The ADG662BRU comes with enhanced electrostatic discharge (ESD) protection, ensuring robustness and reliability even in harsh electrical environments.

Applications

The ADG662BRU is an excellent choice for a variety of applications, including but not limited to:

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Relay Replacements
  • Battery-Powered Systems
  • Sample-and-Hold Circuits

With its compact TSSOP (Thin Shrink Small Outline Package) form factor, the ADG662BRU is designed for surface-mount technology, offering ease of integration into modern electronic designs. Its robust performance parameters and flexible usage make it an essential component for designers looking to enhance the efficiency and effectiveness of their electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This will ensure optimal usage and integration of the ADG662BRU into their projects.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess