EN
  • EN
  • DE

AD7864AS-1

Part No AD7864AS-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 4-Channel, Simultaneous Sampling, High Speed, 12-Bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137863-AD7864AS-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7864AS-1 CAD Model

Description

The AD7864AS-1 is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices. It's designed for applications requiring accurate conversion of analog signals to digital data. This ADC utilizes a successive approximation register (SAR) architecture to achieve a high conversion rate while maintaining low power consumption.

Applications:

  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Instrumentation
  • ATE (Automatic Test Equipment)
  • Motor Control

Features:

  • 12-Bit Resolution
  • High Speed Conversion: Up to 100 kSPS (kilo samples per second)
  • Low Power Consumption: Typically less than 10mW
  • Single Supply Operation: Operates from a single +5V supply
  • Serial Interface: Provides a serial data output for easy interface with microprocessors and microcontrollers
  • Internal or External Reference: Can use an internal or external voltage reference
  • Small Package: Available in a small outline package (SOIC)

Benefits:

  • High Accuracy: The 12-bit resolution ensures accurate conversion of analog signals.
  • Fast Conversion: The high sampling rate allows for real-time data acquisition and processing.
  • Low Power: Minimizes power consumption, making it suitable for portable and battery-powered applications.
  • Easy Interface: The serial interface simplifies integration with digital systems.
  • Versatile: Suitable for a wide range of applications due to its performance characteristics.

The AD7864AS-1 ADC is a reliable and efficient solution for applications requiring high-performance analog-to-digital conversion. Its combination of speed, accuracy, and low power consumption makes it a popular choice in various industrial and consumer electronics.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0952 $68.3808
9+ $14.0275 $126.2475
13+ $13.5886 $176.6518
18+ $13.1508 $236.7144
23+ $12.7119 $292.3737
31+ $11.3975 $353.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess