EN
  • EN
  • DE

AD7862ARSZ-3REEL

Part No AD7862ARSZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203857-AD7862ARSZ-3REEL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Ultra Librarian 3D Model Ultra Librarian AD7862ARSZ-3REEL CAD Model

Description

Product Overview: AD7862ARSZ-3REEL

The AD7862ARSZ-3REEL is a high-performance, dual 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this ADC is particularly well-suited for battery-powered systems, data acquisition equipment, and medical instruments due to its low power consumption and compact surface-mount package.

Key Features

  • High Resolution: The AD7862ARSZ-3REEL boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Dual ADC Channels: Equipped with two independent ADC channels, it allows simultaneous sampling and conversion of two analog inputs, enhancing throughput and system efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power requirement, making it ideal for portable and battery-operated devices.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this device ensures reliable performance across diverse environmental conditions.
  • Flexible Power Supply: The AD7862ARSZ-3REEL can be powered by a single 3 V supply, simplifying power management in mixed-voltage systems.
  • Surface-Mount Package: The compact surface-mount package (SSOP) allows for efficient use of board space and is well-suited for space-constrained applications.

Technical Specifications

The AD7862ARSZ-3REEL operates with a conversion rate of up to 1 MSPS (mega samples per second), ensuring rapid data acquisition for real-time processing. The device also features on-chip track and hold circuits, which stabilize the input signal during the conversion process, resulting in accurate and consistent data output.

In addition to its technical prowess, the AD7862ARSZ-3REEL is available in a tape and reel packaging option, making it an ideal choice for automated assembly processes and high-volume production environments.

Applications

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Instrumentation

Analog Devices Inc. is known for its commitment to quality, and the AD7862ARSZ-3REEL is no exception. With its combination of performance, efficiency, and reliability, this ADC is an excellent choice for designers looking to incorporate high-precision data conversion into their next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2787 $61.1148
8+ $12.5364 $100.2912
13+ $12.1446 $157.8798
18+ $11.7528 $211.5504
23+ $11.3611 $261.3053
30+ $10.1858 $305.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,417 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess