EN
  • EN
  • DE

JN5139-Z01-M/03R1T

Part No JN5139-Z01-M/03R1T
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 U.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Transceiver Module
Manufacturer NXP
Series JN5139-Z01-M0x
Package Reel - TR
Part Status Obsolete
Family Name JN513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8517.70.0000
Other Part Number 616-1039-1, 616-1039-2, JN5139-Z01-M03R1T, JN5139-Z01-M03, 935294021534, JN5139Z01M03R1T, 954-JN5139-Z01-M/03R1T
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876225-JN5139-Z01-M/03R1T
Ultra Librarian 3D Model Ultra Librarian JN5139-Z01-M/03R1T CAD Model

Description

The NXP JN5139-Z01-M/03R1T is a highly integrated, low-power wireless microcontroller that is designed to provide a robust and efficient solution for a wide range of wireless applications. This versatile chip is a part of the JN5139 series, which is known for its exceptional performance in wireless communication, particularly in the 2.4 GHz frequency band used for ZigBee and other IEEE 802.15.4-based protocols.

Key Features

  • Wireless Connectivity: The JN5139-Z01-M/03R1T supports the IEEE 802.15.4 standard, making it ideal for ZigBee, RF4CE, and other similar network protocols. This enables the creation of secure, low-power wireless networks with ease.
  • Integrated Microcontroller: This product includes an embedded 32-bit RISC processor that provides ample computing power for handling complex wireless algorithms and user applications without the need for an external microcontroller.
  • Low Power Consumption: Designed with energy efficiency in mind, the JN5139-Z01-M/03R1T is optimized for battery-powered applications, ensuring long operational life and reducing the need for frequent battery replacements.
  • Memory: It comes equipped with onboard memory, including RAM and EEPROM, facilitating robust data storage and retrieval capabilities for complex operations and data-intensive tasks.
  • Compact Form Factor: The small footprint of the chip allows for its integration into space-constrained designs, making it particularly suitable for portable and miniaturized devices.
  • Development Support: NXP provides comprehensive development support for the JN5139-Z01-M/03R1T, including software tools, development kits, and documentation to accelerate the design and deployment of wireless applications.

Applications

The versatility of the JN5139-Z01-M/03R1T makes it a perfect choice for a variety of applications, including smart home automation, wireless sensor networks, industrial control systems, and IoT devices. Its reliable wireless connectivity and low power consumption make it an excellent option for developers looking to create sophisticated wireless solutions that require long battery life and dependable performance.

In summary, the NXP JN5139-Z01-M/03R1T is a top-tier wireless microcontroller that combines high performance with low power consumption, making it a go-to choice for developers and engineers in the wireless communication space.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess