The TC59S6432CFT-10 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for non-volatile storage applications requiring high density and reliable data retention. This NAND flash memory is commonly found in solid-state drives (SSDs), USB flash drives, memory cards, and other storage devices.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Embedded storage in mobile devices
- Data loggers
Features
- 64Mb memory capacity
- NAND flash technology
- Block addressable architecture
- High-speed data transfer rates
- Data retention: 10 years
- Endurance: 100,000 program/erase cycles
Benefits
- High density for large storage capacity
- Non-volatile storage ensures data retention even without power
- Fast read and write speeds improve system performance
- Small form factor for compact devices
- Reliable data storage with high endurance
Technical Specifications
The TC59S6432CFT-10 NAND flash memory has a 64Mb capacity. It uses a block addressable architecture, allowing for efficient data management. The device offers high-speed data transfer rates, which enhances the performance of storage devices. It is packaged in a TSOP (Thin Small Outline Package) for easy integration into electronic systems. The memory is designed to retain data for up to 10 years and can withstand up to 100,000 program/erase cycles. Its high reliability and endurance make it suitable for various storage applications.
The TC59S6432CFT-10 also incorporates error correction code (ECC) to ensure data integrity. This ECC capability protects against data corruption and extends the lifespan of the memory device. With its combination of high density, speed, and reliability, the TC59S6432CFT-10 is a solution for non-volatile storage requirements.