EN
  • EN
  • DE

AD7862AR-10

Part No AD7862AR-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous Sampling Dual 250 kSPS 12-Bit ADC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1137852-AD7862AR-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7862AR-10 CAD Model

Description

Product Overview: AD7862AR-10 by Analog Devices Inc.

The AD7862AR-10 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This ADC is particularly engineered to cater to applications requiring high-speed data acquisition and dual-channel simultaneous sampling functionality.

Key Features:

  • Resolution: The AD7862AR-10 boasts a 12-bit resolution, ensuring precise digital representation of the input analog signals.
  • Sampling Rate: With a maximum sampling rate of 10 MSPS (Mega Samples Per Second), this ADC is capable of handling fast signal variations, making it ideal for high-speed applications.
  • Dual Simultaneous Sampling: It features two ADCs in one package, allowing simultaneous sampling of two different analog inputs, which is critical for balanced and synchronized data conversion in many systems.
  • Power Efficiency: Designed with power efficiency in mind, the AD7862AR-10 operates with a single 5V power supply, minimizing power consumption for battery-powered or energy-sensitive applications.
  • Interface: It includes a parallel interface for straightforward connection with microprocessors and digital systems, enhancing ease of integration into a variety of designs.
  • Input Range: The input range is flexible, supporting ±10 V inputs, which accommodates a wide range of signal amplitudes.
  • Package: The device comes in a 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the AD7862AR-10 makes it an excellent choice for multiple applications, including:

  • Medical Imaging Systems
  • Motor Control
  • Data Acquisition Systems
  • Instrumentation
  • Digital Signal Processing

Conclusion:

The AD7862AR-10 from Analog Devices Inc. is a robust and reliable ADC solution that provides high-speed, dual-channel data conversion with excellent accuracy. Its combination of features and performance makes it a go-to choice for engineers and designers looking to enhance the data acquisition capabilities of their systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess