EN
  • EN
  • DE

AD7862AN-3

Part No AD7862AN-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 250KSPS 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 250k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7862
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555162-AD7862AN-3
Ultra Librarian 3D Model Ultra Librarian AD7862AN-3 CAD Model

Description

Product Overview: AD7862AN-3 from Analog Devices Inc.

The AD7862AN-3 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is tailored for applications that require dual-channel data acquisition with minimal power consumption and maximum accuracy.

Key Features:

  • Dual 12-bit ADC: The AD7862AN-3 features two independent ADC channels, allowing simultaneous sampling and conversion of two analog signals. This is particularly useful in systems that need to monitor and process multiple signals concurrently.
  • High-Speed Sampling: With a conversion rate of up to 1 MSPS (million samples per second), this device can handle high-speed signal processing, making it ideal for applications such as digital oscilloscopes, medical imaging, and communications systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7862AN-3 operates with a low power supply voltage from +2.7V to +5.25V, minimizing power usage in battery-operated devices.
  • Flexible Interface: It includes a parallel interface that is compatible with microprocessors and DSPs, providing ease of integration into a variety of system architectures.
  • Pseudo-Differential Inputs: The ADC offers pseudo-differential input ranges, enhancing the ability to reject common-mode noise and improving signal integrity in electrically noisy environments.
  • On-Chip Track and Hold: The integrated track and hold function ensures accurate sampling of the input signal without the need for external components.

Applications:

The AD7862AN-3 is versatile and can be used in a wide array of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation
  • Battery-Powered Devices

With its robust feature set, the AD7862AN-3 from Analog Devices Inc. stands out as a reliable choice for engineers and designers who require a high-quality, dual-channel ADC that offers both precision and efficiency. Whether for industrial, medical, or consumer electronics, this ADC provides the performance needed to ensure accurate and reliable data conversion in a compact, power-conscious package.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9711 $74.9133
6+ $20.4897 $122.9382
9+ $19.8487 $178.6383
13+ $19.2088 $249.7144
16+ $18.5689 $297.1024
21+ $16.6470 $349.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess