EN
  • EN
  • DE

AD7849CRZ-REEL

Part No AD7849CRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 16 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AD7849
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7849CRZ-REELTR, AD7849CRZ-REELDKR, AD7849CRZ-REELCT, AD7849CRZ-REEL-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909800-AD7849CRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7849CRZ-REEL CAD Model

Description

Product Overview: AD7849CRZ-REEL by Analog Devices Inc.

The AD7849CRZ-REEL from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) that offers exceptional performance and reliability for a wide range of applications. This precision DAC is part of the REEL packaging series, making it ideal for automated manufacturing processes and high-volume production environments.

Key Features

  • Resolution: The AD7849CRZ-REEL boasts a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Update Rate: It features a fast update rate, ensuring smooth and responsive changes to the analog output, which is critical for real-time applications.
  • Interface: This DAC comes with a versatile serial interface that simplifies the connection to microcontrollers or digital systems, reducing the complexity of system design.
  • Power Supply: It operates on a single 5V power supply, which is convenient for systems that require a straightforward power management scheme.
  • Accuracy: The AD7849CRZ-REEL is designed for high accuracy, minimizing errors and enhancing the overall performance of the system it is integrated into.
  • Package: It is available in a compact RoHS-compliant SOIC package, which is suitable for space-constrained applications.

Applications

The versatility of the AD7849CRZ-REEL makes it an excellent choice for a diverse range of applications, including:

  • Industrial automation and control systems
  • Medical instrumentation
  • Data acquisition systems
  • Communication systems
  • High-resolution imaging systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7849CRZ-REEL is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Ordering Information

The AD7849CRZ-REEL is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and product information, it is recommended to consult the datasheet and Analog Devices Inc.'s support resources.

With its combination of high resolution, fast update rates, and robust interface options, the AD7849CRZ-REEL from Analog Devices Inc. stands out as a superior choice for designers seeking to incorporate a reliable DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess