EN
  • EN
  • DE

AD7846AD

Part No AD7846AD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043073-AD7846AD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7846AD CAD Model

Description

The AD7846AD is a top-tier precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc. Designed to deliver high accuracy and performance, this 16-bit DAC is a perfect solution for applications requiring precise voltage output and low noise operation.

Key Features:

  • Resolution: The AD7846AD boasts a 16-bit resolution, ensuring high precision in the digital-to-analog conversion process.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, providing reliable and predictable output.
  • Settling Time: With a short settling time, the device is capable of reaching its final output quickly, making it suitable for high-speed applications.
  • Low Power Consumption: It is designed for efficient power usage, making it ideal for battery-powered devices and energy-sensitive applications.
  • Integrated Reference: The onboard precision voltage reference enhances the accuracy and stability of the output signal.
  • Interface: The device features a user-friendly serial interface that simplifies connections to microprocessors and DSPs.

Applications:

The AD7846AD is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • High-resolution imaging systems
  • Instrumentation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD7846AD is no exception. It is rigorously tested to meet stringent industry standards, ensuring long-term reliability and performance.

Technical Specifications:

Parameter Value
Resolution 16-Bit
Interface Serial
Settling Time Typically 10μs
Reference Voltage Integrated
Power Supply +5V

For detailed specifications and application support, designers and engineers are encouraged to consult the comprehensive datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess