EN
  • EN
  • DE

AD7837

Part No AD7837
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Complete, Dual 12-Bit MDACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137770-AD7837
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7837 CAD Model

Description

The AD7837 is a high-performance dual 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of precision signal conversion in a wide array of applications. This product stands out for its exceptional accuracy, reliability, and ease of integration into various electronic systems.

Key Features

  • Resolution: Dual 12-bit channels offer precise digital-to-analog conversion, ensuring high fidelity in signal representation.
  • Interface: The device includes a user-friendly serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating seamless communication with microcontrollers and digital signal processors.
  • Update Rate: It boasts a fast update rate, allowing for real-time signal processing and control applications.
  • Settling Time: The AD7837 features a short settling time, which is critical for rapid changes in the output signal without significant delay.
  • Power Supply: It operates on a single +5 V power supply, minimizing power consumption and simplifying power supply design.
  • Power Dissipation: The device is designed with low power dissipation, making it ideal for portable and battery-powered equipment.
  • Dual DACs: The integration of two DACs in a single package allows for a compact design and reduces the overall component count in system designs.

Applications

The AD7837 is versatile and can be used in various applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital signal processing
  • Battery-powered and portable devices
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7837 is no exception. This product is built to the highest standards, ensuring both robustness and longevity in the field. With its combination of features and performance, the AD7837 is a superior choice for designers seeking a reliable dual DAC solution.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess