EN
  • EN
  • DE

PIC18LF45K22T-I/MV

Part No PIC18LF45K22T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 40-Pin UQFN EP T/R / IC MCU 8BIT 32KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-UQFN (5x5)
Win Source Part Number 210138-PIC18LF45K22T-I/MV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Family Name PIC18LF45K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF45K22T-I/MV CAD Model

Description

Microchip Technology's PIC18LF45K22T-I/MV Microcontroller

The PIC18LF45K22T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the well-known PIC18F family, which is celebrated for its robust architecture, rich set of features, and ease of use.

At the heart of the PIC18LF45K22T-I/MV is a powerful 8-bit processor capable of operating at a maximum speed of 64 MHz. With its enhanced flash program memory of 32 KB and 1536 bytes of RAM, this microcontroller is well-equipped to handle complex tasks and data-intensive operations. The device also offers 256 bytes of EEPROM, providing reliable non-volatile storage for critical data and settings.

One of the standout features of this MCU is its extended voltage range, operating from 1.8V to 3.6V, which makes it an excellent choice for battery-operated and portable devices where power efficiency is paramount. Additionally, its low-power features ensure that the microcontroller consumes minimal energy, thus extending battery life in the final product.

The PIC18LF45K22T-I/MV is also rich in peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, allowing for precise measurement of analog signals. The device boasts multiple communication interfaces such as SPI, I2C, and EUSART, providing excellent connectivity options for various external devices and modules. With two Enhanced Capture/Compare/PWM (ECCP) modules, it can also handle advanced motor control and other PWM-based applications.

For design flexibility, the PIC18LF45K22T-I/MV comes in a 44-pin TQFP package, offering a compact footprint for space-constrained applications. Its temperature range of -40°C to 85°C ensures reliable operation in harsh environmental conditions.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process. The MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to simplify programming and configuration, helping to reduce time-to-market.

In conclusion, the PIC18LF45K22T-I/MV from Microchip Technology is a versatile and efficient microcontroller that offers a balanced mix of power, performance, and peripherals, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8438 $55.3140
70+ $1.5129 $105.9030
105+ $1.4656 $153.8880
145+ $1.4184 $205.6680
185+ $1.3711 $253.6535
245+ $1.2292 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess