EN
  • EN
  • DE

AD7820UQ/883B

Part No AD7820UQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Lc Mos High Speed Up-compatible 8-BIT Adc With Track/hold Function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226113-AD7820UQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7820UQ/883B CAD Model

Description

Analog Devices Inc. AD7820UQ/883B High-Speed Microprocessor-Compatible 8-Bit ADC

The AD7820UQ/883B is a state-of-the-art high-speed, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This ADC is specifically engineered to meet the rigorous demands of high-speed data acquisition systems and is suitable for a wide range of applications, including radar and imaging systems, communication systems, and digital signal processing.

Featuring a unique architecture, the AD7820UQ/883B offers a fast conversion time of just 1.75 µs, making it an excellent choice for systems that require rapid and accurate digitalization of analog signals. This ADC operates from a single +5V supply and provides a parallel eight-bit data output, which is easily interfaced with a variety of microprocessors and digital systems.

The AD7820UQ/883B includes a track-and-hold function, which ensures that the analog input signal is accurately captured and held during the conversion process, thus minimizing errors and improving overall system performance. Additionally, this ADC features an inherent sample-and-hold function, eliminating the need for external components and simplifying system design.

With its military-grade designation (883B), the AD7820UQ/883B is built to stringent specifications, ensuring reliable performance even under the most extreme environmental conditions. It is fully specified for operation over the -55°C to +125°C temperature range, making it suitable for use in harsh environments and mission-critical applications where reliability is paramount.

For ease of integration, the AD7820UQ/883B is packaged in a compact 20-lead hermetically sealed ceramic DIP (CDIP), which provides excellent thermal performance and resistance to environmental factors. This ADC is also available in a surface-mount option, offering flexibility for various PCB designs.

In summary, the AD7820UQ/883B from Analog Devices Inc. is a high-quality, robust ADC that provides fast, accurate conversion of analog signals to digital form, with a design that ensures compatibility with a wide range of microprocessor-controlled systems. Its military-grade construction and operational reliability make it an ideal choice for applications where precision and durability are critical.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess