EN
  • EN
  • DE

AD7787BRMZ-RL

Part No AD7787BRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD7787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7787BRMZ-RLCT, AD7787BRMZ-RLDKR, AD7787BRMZ-RL-ND, AD7787BRMZ-RLTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909774-AD7787BRMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7787BRMZ-RL CAD Model

Description

Product Overview: AD7787BRMZ-RL by Analog Devices Inc.

The AD7787BRMZ-RL is a high-precision, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide accurate data conversion for low-bandwidth signals and is ideal for a wide range of applications, including industrial process control, instrumentation, and smart sensor systems.

Key Features

  • Resolution: The AD7787BRMZ-RL boasts a 24-bit resolution, ensuring high-accuracy measurements for critical applications.
  • Low Power Consumption: With a typical operating current of just 65 μA, this ADC is optimized for power-sensitive applications, making it suitable for battery-powered devices and remote sensing nodes.
  • Single-Channel Input: The device features a single differential or pseudo-differential input, providing flexibility in signal acquisition.
  • Internal Oscillator: An internal oscillator eliminates the need for external clocking components, simplifying design and reducing system cost.
  • Buffered Input: The buffered input allows for easy interfacing with sensors, reducing the need for additional signal conditioning components.
  • On-Chip Calibration: The on-chip calibration feature ensures accuracy over time and temperature, minimizing drift and maintaining performance.
  • SPI Interface: The Serial Peripheral Interface (SPI) provides a straightforward digital interface for communication with microcontrollers and digital systems.

Applications

The AD7787BRMZ-RL is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered instrumentation
  • Smart transmitters
  • Temperature and pressure measurement systems
  • Data acquisition systems
  • Industrial control systems

Package and Availability

The AD7787BRMZ-RL comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant. The "RL" suffix indicates that the product is available in reel packaging, which is convenient for automated manufacturing processes.

With its combination of high precision, low power consumption, and ease of use, the AD7787BRMZ-RL from Analog Devices Inc. is an excellent choice for designers looking to integrate reliable data conversion into their systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8453 $63.3812
8+ $13.0013 $104.0104
12+ $12.5950 $151.1400
17+ $12.1887 $207.2079
22+ $11.7824 $259.2128
29+ $10.5636 $306.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess