EN
  • EN
  • DE

AD7767BRUZ-RL7

Part No AD7767BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 24BIT 15MW 128KSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 24
Sampling Rate 128k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.5V
Voltage - Supply, Digital 2.5V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767412-AD7767BRUZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7767
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7767BRUZ-RL7 CAD Model

Description

AD7767BRUZ-RL7 Precision ADC from Analog Devices Inc.

The AD7767BRUZ-RL7 is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional dynamic range and accuracy for a wide range of applications. This precision ADC is a perfect choice for industrial measurement and control systems, including vibration analysis, seismic data acquisition, and high-end audio equipment.

At the heart of the AD7767BRUZ-RL7 is its sigma-delta modulator, which offers a high level of noise performance over a broad audio bandwidth. With its impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the AD7767 ensures the integrity and fidelity of the signal conversion process, enabling precise measurements and high-quality audio reproduction.

The device operates over a wide supply voltage range, making it versatile for various system designs. It supports a flexible serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, which allows for easy integration into a variety of digital systems. Additionally, the AD7767BRUZ-RL7 features a power-down mode, contributing to power efficiency in portable or power-sensitive applications.

Key features of the AD7767BRUZ-RL7 include:

  • 24-bit resolution with no missing codes
  • Wide dynamic range with an SNR of 107 dB
  • Low power consumption, ideal for battery-operated devices
  • Flexible serial interface for easy integration
  • Power-down mode for energy savings
  • Wide input bandwidth suitable for a variety of signal types

Encased in a compact TSSOP package, the AD7767BRUZ-RL7 is designed for space-constrained environments while delivering the robust performance expected from Analog Devices products. Whether used in precision instrumentation, industrial control systems, or high-end audio applications, this ADC offers a combination of accuracy, low noise, and ease of use that is hard to match.

With the AD7767BRUZ-RL7, Analog Devices Inc. continues its tradition of providing cutting-edge technology for precise data conversion, ensuring reliable performance for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8195 $79.6390
4+ $32.6725 $130.6900
5+ $31.6514 $158.2570
7+ $30.6304 $214.4128
9+ $29.6094 $266.4846
12+ $26.5464 $318.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess