EN
  • EN
  • DE

AD7767BRUZ-1-RL7

Part No AD7767BRUZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 24BIT 10.5MW 64KSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 64k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.5V
Digital Supply Voltage 2.5V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-TSSOP
Win Source Part Number 128210-AD7767BRUZ-1-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7767BRUZ-1-RL7 CAD Model

Description

Analog Devices Inc. AD7767BRUZ-1-RL7

The AD7767BRUZ-1-RL7 is a high-performance, 24-bit sigma-delta (ΣΔ) analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed for precision measurement applications, this ADC offers an exceptional balance between high resolution and wide dynamic range, making it an ideal choice for instrumentation, industrial control systems, and medical equipment where accurate signal processing is critical.

One of the standout features of the AD7767BRUZ-1-RL7 is its low noise performance, which enables it to capture minute signal variations with high fidelity. The device operates over a wide frequency range and is optimized to provide a low noise floor, thus ensuring that signal integrity is maintained throughout the data acquisition process. Its high-resolution 24-bit output gives designers the flexibility to measure small signal amplitudes without sacrificing the overall dynamic range.

The ADC is housed in a compact TSSOP (Thin Shrink Small Outline Package) form factor, bearing the part number AD7767BRUZ-1-RL7, and is available in a tape and reel package, denoted by the suffix 'RL7'. This packaging is suitable for automated assembly processes, facilitating efficient manufacturing and integration into various electronic systems.

Key features of the AD7767BRUZ-1-RL7 include:

  • 24-bit resolution with no missing codes
  • Low noise performance for high-fidelity signal acquisition
  • Wide dynamic range suitable for demanding applications
  • Flexible power supply range accommodating various system designs
  • High data throughput with a maximum sampling rate tailored for precision measurements
  • Easy interfacing with microcontrollers and digital systems through its serial interface

For engineers and system designers looking for an ADC that provides a combination of precision, low noise, and ease of use, the AD7767BRUZ-1-RL7 from Analog Devices Inc. is a compelling option. Its robust performance and reliability are backed by Analog Devices' reputation for quality in the field of analog and mixed-signal processing technologies.

Whether for industrial instrumentation, audio equipment, or medical devices, the AD7767BRUZ-1-RL7 delivers the accuracy and dependability that professional applications demand.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7347 $51.4694
5+ $21.1157 $105.5785
8+ $20.4558 $163.6464
11+ $19.7960 $217.7560
14+ $19.1361 $267.9054
18+ $17.1565 $308.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess