EN
  • EN
  • DE

TC75S55FE

Part No TC75S55FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214952-TC75S55FE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75S55FE CAD Model

Description

The TC75S55FE is a single operational amplifier from Toshiba Semiconductor and Storage, designed for applications requiring amplification of signals with minimal distortion and noise. Its primary features include low noise, high gain, and stable performance over a wide range of operating conditions. It's suitable for use in audio equipment, sensor interfaces, and other precision analog circuits.

Applications

  • Audio Preamplifiers: Amplifying low-level audio signals from microphones or other sources.
  • Sensor Signal Conditioning: Conditioning signals from sensors such as pressure transducers or thermocouples.
  • Instrumentation Amplifiers: Building blocks for creating instrumentation amplifiers with high common-mode rejection.
  • Active Filters: Implementing active filter circuits for audio and instrumentation applications.
  • Voltage Followers: Buffering voltage signals to prevent loading effects.

Features

  • Single Operational Amplifier: Contains a single op-amp in one package.
  • Low Noise: Minimizes noise contamination of the amplified signal.
  • High Open-Loop Gain: Provides substantial amplification for small input signals.
  • Wide Supply Voltage Range: Operates with various supply voltages.
  • Small Package: Usually available in compact surface-mount packages.

Benefits

  • High-Quality Signal Amplification: Ensures accurate amplification of weak signals with minimal added noise.
  • Versatile Applications: Suitable for diverse audio, instrumentation, and signal conditioning applications.
  • Stable Performance: Maintains reliable operation across different operating conditions.
  • Compact Design: Its small size enables integration into space-constrained applications.
  • Simplified Circuit Design: Simplifies circuit design and reduces component count.

Additional Details

The TC75S55FE is typically offered in a small outline package (SOP) suitable for surface mounting. Detailed electrical characteristics, including input voltage noise, input bias current, and slew rate, are available in the datasheet from Toshiba. Proper decoupling techniques are crucial for minimizing noise and ensuring stable operation. The device is designed to operate within a specified temperature range, as detailed in the datasheet. It's important to consider the power supply voltage and operating temperature to ensure reliable performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess