EN
  • EN
  • DE

AD7739BRUZ

Part No AD7739BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 8-CH 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 15.1k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features True Bipolar
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 077073-AD7739BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7739BRUZ CAD Model

Description

Product Overview: AD7739BRUZ from Analog Devices Inc.

The AD7739BRUZ is a high-performance, multichannel analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is specifically designed for low-frequency, high-accuracy sensor measurement applications. With its robust feature set, the AD7739BRUZ is an ideal choice for industrial, instrumentation, and medical applications where precise data acquisition is critical.

Key Features:

  • 24-Bit Resolution: The AD7739BRUZ provides high-resolution measurements, allowing for greater accuracy and precision in the digital representation of analog signals.
  • 8-Channel Input: It features eight single-ended channels or four differential channels, enabling the simultaneous acquisition of multiple sensor outputs.
  • Programmable Data Rates: Users can select data rates up to 250 Hz, which makes the device versatile for various low-speed measurement requirements.
  • Low Noise Performance: The ADC is designed to minimize noise, ensuring clean and reliable readings, which is essential for sensitive measurements.
  • Integrated Features: It includes an on-chip reference and buffer, programmable gain amplifier, and a digital filter, simplifying system design and reducing external component requirements.
  • Flexible Interface: The device supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into digital systems.

Applications:

The AD7739BRUZ is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Weight Scales
  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems

Package and Quality:

The AD7739BRUZ is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality standards, providing reliable and consistent performance for critical system requirements.

With its exceptional accuracy, multiple input channels, and integrated features, the AD7739BRUZ from Analog Devices Inc. stands out as a sophisticated solution for advanced analog-to-digital conversion needs. Its design and capabilities make it a go-to component for engineers and designers seeking to create high-performance, accurate measurement systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1717 $76.3434
4+ $31.3204 $125.2816
5+ $30.3416 $151.7080
7+ $29.3629 $205.5403
9+ $28.3841 $255.4569
12+ $25.4478 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess