EN
  • EN
  • DE

AD7730BRZ

Part No AD7730BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ADC BRIDGE TRANSDUCER 24-SOIC / 2-Channel Single ADC Delta-Sigma 1.2ksps 24-bit Serial 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 125mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 24-SOIC
Win Source Part Number 008200-AD7730BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7730
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7730BRZ CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
AD7730BNZ ADI PDIP-24 United States Functional Equivalent
AD7730BRUZ ADI TSSOP-24 United States Functional Equivalent
AD7730BRZ-REEL ADI SOIC-24-W United States PIN-TO-PIN
AD7730BRZ-REEL7 ADI SOIC-24-W United States PIN-TO-PIN

Description

AD7730BRZ - High Precision, Low Noise Analog-to-Digital Converter

The AD7730BRZ is a state-of-the-art Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc, a leader in high-performance signal processing solutions. This particular model is part of the AD7730 series, which is renowned for its exceptional accuracy and noise performance. Designed with precision measurement applications in mind, the AD7730BRZ is an ideal choice for industrial and instrumentation purposes where data integrity is paramount.

At the heart of the AD7730BRZ lies a 24-bit sigma-delta (Σ-Δ) ADC with a programmable gain amplifier (PGA), making it perfect for applications requiring a wide dynamic range. This converter is designed to interface directly with low-level sensor outputs, such as pressure sensors, weigh scales, and transducers, offering a high degree of flexibility and ease of use.

The device features a fully differential analog input as well as a flexible digital filter, which ensures outstanding noise rejection and allows the user to tailor the device's performance to specific application requirements. The digital filter provides single-cycle settling time for multiplexed applications, which is crucial for systems requiring fast channel switching.

Key features of the AD7730BRZ include:

  • 24-bit resolution with no missing codes
  • Programmable gain amplifier for signal conditioning
  • Low noise performance with a typical signal-to-noise ratio (SNR) of 100 dB
  • On-chip calibration for both zero-scale and full-scale input signals
  • Flexible power supply ranging from 5 V to ±15 V
  • Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards

The device is packaged in a compact 24-lead SOIC (Small Outline Integrated Circuit), designated by the "RZ" suffix in the product name. This makes it suitable for space-constrained applications while still providing robust performance.

Whether you are designing precision weighing systems, process control equipment, or high-accuracy data acquisition systems, the AD7730BRZ from Analog Devices Inc offers a perfect blend of precision, flexibility, and reliability. It's an exemplary ADC solution that meets the rigorous demands of today's sophisticated electronic instrumentation.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0149 $185.0745
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess