EN
  • EN
  • DE

AD7713SQ

Part No AD7713SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 24
Sampling Rate (Per Second) 205
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V ~ 10V
Voltage - Supply, Digital 5V
Features PGA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD7713
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 554911-AD7713SQ
Ultra Librarian 3D Model Ultra Librarian AD7713SQ CAD Model

Description

The AD7713SQ from Analog Devices Inc. is a sophisticated signal processing integrated circuit that is particularly designed for low-frequency noise-reducing applications. This versatile component features a 24-bit sigma-delta analog-to-digital converter (ADC) which makes it a perfect fit for high-precision measurements in industrial control systems, medical equipment, and weighing systems.

Key Features

  • High Precision: The AD7713SQ boasts a 24-bit resolution that ensures high precision in data conversion, making it ideal for applications requiring accurate signal processing.
  • Low Noise: Designed to minimize low-frequency noise, this ADC offers clean and reliable data for sensitive applications.
  • Programmable Gain Amplifier (PGA): The on-chip programmable gain amplifier allows users to adjust the gain according to their specific application needs, providing flexibility and enhanced signal quality.
  • Multiple Input Channels: This component can accommodate multiple input channels, enabling it to process several signals simultaneously, which is beneficial for complex systems that monitor multiple parameters.
  • Power Efficiency: The AD7713SQ operates with low power consumption, making it suitable for battery-powered devices or energy-conscious applications.

Applications

The AD7713SQ is widely used in various applications where accuracy and low noise are critical. Some of the common applications include:

  • Industrial Process Control
  • Medical Instrumentation
  • Weigh Scales
  • Temperature Measurement Systems
  • Data Acquisition Systems

Technical Specifications

The AD7713SQ operates over a wide supply range and offers a variety of features that make it a robust choice for demanding applications:

  • Resolution: 24-bit
  • Input Type: Differential
  • Interface: Serial
  • Supply Voltage Range: ±11.4 V to ±16.5 V
  • Operating Temperature Range: -55°C to +125°C
  • Package: CERDIP-24

With its combination of features, the AD7713SQ is engineered to deliver high-performance data conversion in challenging environments and is a testament to Analog Devices Inc.'s commitment to providing top-tier signal processing solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess