EN
  • EN
  • DE

AD7699BCBZ-RL7

Part No AD7699BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Analog to Digital Converter Input 20-WLCSP (2.39x2.39)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (2.39x2.39)
Family Name AD7699
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7699BCBZ-RL7CT, AD7699BCBZ-RL7DKR, AD7699BCBZ-RL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909748-AD7699BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7699BCBZ-RL7 CAD Model

Description

AD7699BCBZ-RL7 - Precision 18-bit ADC from Analog Devices Inc.

The AD7699BCBZ-RL7 is a state-of-the-art 18-bit, successive approximation, analog-to-digital converter (ADC) from Analog Devices Inc., a leading company in high-performance analog technology. This precision ADC offers an impressive sampling rate and a flexible input range, making it an ideal choice for a wide array of applications that require high accuracy and data integrity.

Key Features:

  • Resolution: The device boasts a high resolution of 18-bits, providing detailed and precise digital outputs from analog inputs.
  • Sampling Rate: With a throughput rate of up to 400 kSPS (kilo-samples per second), the AD7699BCBZ-RL7 is well-suited for capturing fast-changing signals without sacrificing accuracy.
  • Input Range: It offers a versatile input range that includes a pseudo-differential unipolar mode and a true differential bipolar mode, allowing for flexible signal acquisition in various configurations.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power supply from 2.7V to 5.25V and features a shutdown mode to further reduce power usage when the device is not actively converting.
  • Interface: The serial interface is SPI-compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Package: The AD7699BCBZ-RL7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, minimizing the footprint on the circuit board and ensuring environmental safety standards are met.
  • Applications: This ADC is perfect for precision data acquisition systems, medical instruments, industrial process control, and battery-powered devices, among others.

The AD7699BCBZ-RL7 also features an internal temperature sensor that can be used for system diagnostics or temperature compensation. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of high resolution, fast sampling rate, and low power consumption, the AD7699BCBZ-RL7 from Analog Devices Inc. is a superior choice for designers seeking precision and efficiency in their ADC applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3188 $66.6376
4+ $27.3385 $109.3540
6+ $26.4842 $158.9052
8+ $25.6299 $205.0392
11+ $24.7756 $272.5316
14+ $22.2126 $310.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess