The SI9925DY-T1 is a dual N-Channel enhancement mode MOSFET from Vishay. This MOSFET is designed for power switching applications where efficiency and space are critical. It features low on-resistance (RDS(on)) and fast switching characteristics, making it suitable for use in DC-DC converters, load switches, and power management circuits.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Battery management systems
- High-side switching
Features
- Dual N-Channel MOSFET: Integrates two MOSFETs in a single package, saving board space.
- Low on-resistance (RDS(on)): Reduces conduction losses for improved efficiency.
- Fast switching speed: Enables high-frequency operation and minimizes switching losses.
- Logic-level gate drive: Allows direct drive from microcontrollers and logic circuits.
- Surface mount package: Facilitates automated assembly and compact designs.
Benefits
- Reduced board space: Dual MOSFETs in one package minimize component count and board area.
- Increased efficiency: Low RDS(on) minimizes conduction losses, leading to higher system efficiency.
- Lower power dissipation: Reduced RDS(on) and fast switching decrease heat generation, simplifying thermal management.
- Simplified drive circuitry: Logic-level gate drive reduces the need for external gate drive components.
- Improved performance: Fast switching enables high-frequency operation and minimizes switching losses.
Additional Details
The SI9925DY-T1 offers a drain-source voltage (VDS) suitable for common power supply requirements. The gate threshold voltage (VGS(th)) is engineered for effective low voltage logic level interfacing. Optimized thermal resistance assists in efficient heat management. This device is available in a surface-mount package for streamlined manufacturing. It meets RoHS compliance for environmental standards. The minimal gate charge (Qg) promotes fast switching.