EN
  • EN
  • DE

AD7690BRMZ-RL7

Part No AD7690BRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 400 kSPS PulSAR Differential ADC in MSOP/LFCSP | IC ADC 18BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 18
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD7690
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709267-AD7690BRMZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7690BRMZ-RL7 CAD Model

Description

Product Overview: AD7690BRMZ-RL7

The AD7690BRMZ-RL7 is a precision 18-bit, 500 kSPS, charge redistribution analog-to-digital converter (ADC) that offers a blend of performance, power efficiency, and size, making it an ideal choice for a wide range of data acquisition systems and signal processing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this ADC is part of their renowned data converter portfolio.

Key Features

  • Resolution: The AD7690 provides a high-resolution 18-bit output, ensuring detailed and accurate digital representations of the input analog signal.
  • Sampling Rate: With a fast sampling rate of up to 500 kSPS (kilo-samples per second), it is well-suited for capturing high-frequency signals without significant aliasing.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power operation, consuming only 2.3 mW at the full 500 kSPS rate, which drops to 1 µW in power-down mode.
  • Pseudo-Differential Input: The pseudo-differential input structure allows for the reduction of common-mode noise, which is beneficial in noisy environments or when long signal traces are necessary.
  • No Pipeline Delay: The ADC operates without pipeline delay, also known as latency, which is crucial for control-loop applications and systems requiring real-time data processing.
  • Interface: A serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, provides flexible and straightforward integration into system designs.
  • Packaging: The AD7690BRMZ-RL7 is offered in a compact 10-lead MSOP (Mini Small Outline Package), which is advantageous for space-constrained applications.

Applications

The ADC is versatile and can be employed in various applications, including:

  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Communication Systems
  • Industrial Process Controls

With its high precision and low power consumption, the AD7690BRMZ-RL7 from Analog Devices Inc. is an exceptional choice for designers seeking to enhance the performance and efficiency of their systems. Its robust feature set ensures that it can meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2142 $66.4284
4+ $31.0714 $124.2856
5+ $30.0000 $150.0000
8+ $27.8571 $222.8568
10+ $26.7857 $267.8570
12+ $25.7143 $308.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess