EN
  • EN
  • DE

AD7689ACPZ

Part No AD7689ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 4-Channel/8-Channel, 250 kSPS PulSAR ADC | IC ADC 16BIT SAR 20LFCSP-WQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.3V ~ 5.5V
Supply Voltage , Digital 2.3V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7689
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137556-AD7689ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7689ACPZ CAD Model

Description

The AD7689ACPZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC offers a versatile solution for various applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision in measurement with a sampling rate up to 500 kSPS (kilo-samples per second).
  • Input Range: It features a true bipolar input range of ±V REF and a pseudo-differential unipolar input range of 0 to V REF, where V REF can range from 2.5V to 5.1V.
  • Interface: The AD7689ACPZ includes a flexible SPI-compatible serial interface, which allows easy integration with most microcontrollers and digital systems.
  • Temperature Range: This ADC operates reliably over an extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Package: The device comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which minimizes the footprint on your PCB and is ideal for space-constrained applications.

Performance Advantages

The AD7689ACPZ stands out for its exceptional performance, offering features such as a low power consumption mode and a no missing codes guarantee. With its on-chip oversampling and filtering, it reduces noise and improves signal integrity, making it an excellent choice for precision data acquisition. The built-in sequencer enables automatic channel scanning, which simplifies the design and reduces processor overhead.

Applications

With its robust feature set, the AD7689ACPZ is well-suited for a wide range of applications:

  • Medical Imaging Systems
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation and Control Systems

Whether you are designing a sophisticated medical device or a rugged industrial control unit, the AD7689ACPZ from Analog Devices Inc. provides the accuracy, speed, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4240 $52.2720
7+ $14.2966 $100.0762
11+ $13.8498 $152.3478
15+ $13.4031 $201.0465
20+ $12.9563 $259.1260
26+ $11.6160 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess