EN
  • EN
  • DE

AD7656YSTZ-1

Part No AD7656YSTZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar, 16-/14-/12-Bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tray
Resolution 16
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 6
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling, True Bipolar
Operating Temperature Range -40°C ~ 125°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1137511-AD7656YSTZ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD7656
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7656YSTZ-1 CAD Model

Description

Product Overview: AD7656YSTZ-1 by Analog Devices Inc.

The AD7656YSTZ-1 is a high-performance data acquisition system-on-a-chip from the renowned semiconductor manufacturer, Analog Devices Inc. This precision analog-to-digital converter (ADC) is designed to cater to a wide array of applications, including industrial data acquisition systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution and Speed: The AD7656YSTZ-1 boasts a 16-bit resolution with a fast throughput rate, ensuring accurate and rapid data conversion for real-time processing needs.
  • Multiple Channels: Equipped with six independent ADC channels, it allows simultaneous sampling and conversion of different analog signals, enhancing the efficiency of multi-channel systems.
  • Input Voltage Range: It features a wide input voltage range, providing flexibility in interfacing with various sensors and input signal types.
  • Integrated Features: The device includes an internal reference and a buffer to minimize external components, thus reducing system complexity and cost.
  • Interface: A parallel interface offers easy connection to microcontrollers or digital signal processors, enabling straightforward integration into digital systems.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Package: The AD7656YSTZ-1 comes in a compact LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

With its robust design and versatile features, the AD7656YSTZ-1 is an ideal choice for engineers and designers looking to implement high-precision analog-to-digital conversion in their systems. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices
  • Automated Test Equipment (ATE)

Conclusion

The AD7656YSTZ-1 from Analog Devices Inc. represents a blend of performance, integration, and efficiency. Its multi-channel capability, high resolution, and low power consumption make it a versatile solution for a multitude of data acquisition tasks. Whether for industrial, medical, or testing purposes, the AD7656YSTZ-1 is engineered to deliver precise and reliable results.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3131 $72.9393
6+ $19.9492 $119.6952
8+ $19.3258 $154.6064
11+ $18.7024 $205.7264
14+ $18.0790 $253.1060
19+ $16.2087 $307.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess