EN
  • EN
  • DE

ESP32-C3-WROOM-02U-N4

Part No ESP32-C3-WROOM-02U-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-C3, 4MB SPI FL / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, JTAG, PWM, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-C3
Memory Size 4MB Flash, 384kB ROM, 408kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 84mA
Current - Transmitting 280mA ~ 345mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 19-SMD Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A ESP
HTSUS 8517.62.0090
Win Source Part Number 1370885-ESP32-C3-WROOM-02U-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3-WROOM-02U-N4 CAD Model

Description

The ESP32-C3-WROOM-02U-N4 is an RF transceiver module from Espressif Systems. It is a part of the ESP32 series and operates in the 2.4GHz frequency range.

  • Series: ESP32
  • Frequency Range: 2.4GHz
  • Package: 19-SMD
  • Mounting Type: Surface Mount
  • Product Status: Active
  • Protocols: Bluetooth, WiFi
  • Data Rate: 150Mbps
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, JTAG, PWM, UART, USB
  • Manufacturer: Espressif Systems

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1767 $50.8272
39+ $2.6066 $101.6574
60+ $2.5251 $151.5060
82+ $2.4437 $200.3834
106+ $2.3622 $250.3932
142+ $2.1178 $300.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,576 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess