EN
  • EN
  • DE

AD7592DITQ

Part No AD7592DITQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS ANALOG SWITCHES WITH DATA LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137497-AD7592DITQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7592DITQ CAD Model

Description

Product Overview: AD7592DITQ from Analog Devices Inc.

The AD7592DITQ is a state-of-the-art integrated circuit from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to a wide range of applications, including industrial, medical, communication, and automotive systems, where precision data conversion is paramount.

Key Features

  • High Precision: The AD7592DITQ offers exceptional accuracy and stability, making it ideal for critical measurement applications.
  • Low Power Consumption: Engineered for efficiency, it consumes minimal power, thereby extending the life of battery-operated devices.
  • Robust Interface: It includes a flexible interface that is compatible with various microcontrollers and digital systems, ensuring easy integration into complex designs.
  • Durable Design: Built to last, the AD7592DITQ can withstand harsh industrial environments, including extreme temperatures and high levels of electrical noise.

Applications

The versatile nature of the AD7592DITQ makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Precision data acquisition systems
  • Medical instrumentation
  • Automated test equipment
  • Industrial control systems
  • Communication infrastructure

Technical Specifications

The AD7592DITQ boasts impressive technical specifications that ensure reliable and accurate performance:

  • Resolution: Details the number of bits of resolution the ADC provides.
  • Sampling Rate: Specifies the maximum speed at which the device can sample input signals.
  • Input Type: Indicates whether the ADC accepts single-ended or differential inputs.
  • Interface Type: Describes the digital interface used for communication with other devices.
  • Operating Temperature Range: Defines the range of temperatures over which the device is guaranteed to operate.

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. This document will offer comprehensive information about the AD7592DITQ, including pin configurations, detailed electrical characteristics, and application notes to facilitate optimal utilization of the product.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7592DITQ is rigorously tested to meet stringent industry standards for quality and reliability, ensuring that customers receive a product that not only performs to expectations but also stands the test of time.

With its blend of precision, efficiency, and durability, the AD7592DITQ from Analog Devices Inc. represents a top-tier solution for your advanced data conversion needs.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess