EN
  • EN
  • DE

AD7569TQ/883B

Part No AD7569TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description CMOS, Complete8-BitAnalogI/0PortwithSingleDACOutput
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043021-AD7569TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7569TQ/883B CAD Model

Description

The AD7569TQ/883B is a high-performance, analog-to-digital and digital-to-analog converter developed by Analog Devices Inc., a leading company in the field of high-precision electronic components. This product is designed to cater to a wide array of applications, including industrial control systems, medical equipment, and sophisticated data acquisition systems.

Key Features

  • Integrated Analog I/O: The device features an 8-bit analog-to-digital (ADC) and digital-to-analog (DAC) converter in one integrated package, providing a compact solution for systems requiring both functions.
  • High-Speed Performance: With its fast conversion times, the AD7569TQ/883B is suitable for applications that require quick data processing and real-time adjustments.
  • Durable and Reliable: Encased in a robust package, this product is built to meet the stringent requirements of the 883B military-grade standard, ensuring performance in harsh environments and extreme conditions.
  • Low Power Consumption: The device is designed for energy efficiency, which makes it ideal for portable and battery-powered applications where power conservation is critical.
  • Flexible Interface: It offers a flexible interface that is compatible with a variety of microprocessors and microcontrollers, making system integration seamless and straightforward.

Applications

The versatility of the AD7569TQ/883B allows it to be used in a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Control and Monitoring Systems
  • Aerospace and Defense Electronics
  • Precision Instrumentation

Technical Specifications

The AD7569TQ/883B boasts a comprehensive set of technical specifications designed for demanding applications:

  • Resolution: 8-bit ADC/DAC
  • Power Supply Voltage: Specified for operation from +5V
  • Operating Temperature Range: Specified performance from -55°C to +125°C
  • Package Type: Hermetically sealed ceramic package

For detailed technical information, refer to the AD7569TQ/883B datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess