EN
  • EN
  • DE

AD7569AQ

Part No AD7569AQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Active
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD7569
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909723-AD7569AQ
Ultra Librarian 3D Model Ultra Librarian AD7569AQ CAD Model

Description

Analog Devices Inc. AD7569AQ - Integrated Data Acquisition System

The AD7569AQ from Analog Devices Inc. is a sophisticated analog data acquisition system that integrates multiple components into a single, compact package. This high-performance product is designed to cater to the needs of complex and demanding applications that require precise data acquisition and signal processing.

Key Features:

  • Resolution: The AD7569AQ offers an 8-bit resolution, ensuring accurate and reliable data conversion for both analog-to-digital (ADC) and digital-to-analog (DAC) processes.
  • Integrated Components: This integrated circuit contains a complete analog I/O system which includes track/hold amplifiers, DACs, ADCs, and a microprocessor-compatible interface on a single chip.
  • Microprocessor Interface: The device features an easy-to-use, 8-bit parallel interface that is compatible with most microprocessors, making system integration seamless and efficient.
  • Single Supply Operation: Operating on a single 5V supply, the AD7569AQ simplifies power management within the system, reducing the need for multiple power supplies and thus saving on board space and cost.
  • Dual DAC Outputs: It offers dual-channel DAC outputs, which provides flexibility for outputting analog signals to different parts of your system or to different systems altogether.
  • Software Programmable: Users can program and configure the AD7569AQ through software, allowing for easy adjustments and fine-tuning of system parameters.

Applications:

The AD7569AQ is ideal for a broad range of applications where integrated data acquisition systems are essential. These include:

  • Industrial Control Systems
  • Process Control
  • Data Acquisition Systems
  • Robotics
  • Medical Instruments

With its robust design and integrated features, the AD7569AQ from Analog Devices Inc. represents a reliable solution for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems. Whether for industrial, medical, or other precision-based applications, this integrated circuit is built to deliver high-quality performance while reducing system complexity and cost.

Manufacturer: Analog Devices Inc.
Part Number: AD7569AQ

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess