EN
  • EN
  • DE

RL2512FK-07R1

Part No RL2512FK-07R1
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835555-RL2512FK-07R1
Ultra Librarian 3D Model Ultra Librarian RL2512FK-07R1 CAD Model

Description

The RL2512FK-07R1 is a thick film chip resistor manufactured by Yageo. It is a surface-mount resistor commonly used in electronic circuits to limit current, divide voltage, or provide a specific resistance value. Chip resistors are small, rectangular components that are soldered directly onto a printed circuit board (PCB).

Applications

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Feedback resistors in amplifiers
  • General-purpose resistance applications

Features

  • Resistance value of 0.1 ohms: Provides a low resistance value.
  • Tolerance of 1%: Offers a precise resistance value within a narrow range.
  • Power rating of 1W: Can handle up to 1 watt of power dissipation.
  • Surface-mount package (2512): Easy to solder onto PCBs.
  • Thick film construction: Provides stable and reliable performance.

Benefits

  • Precise current control: Accurately limits current flow in circuits.
  • Accurate voltage division: Provides precise voltage ratios in voltage divider circuits.
  • Reliable performance: Maintains stable resistance value over a wide range of operating conditions.
  • Easy assembly: Simplifies the manufacturing process.
  • Compact design: Saves space on the printed circuit board (PCB).

Additional Details

The RL2512FK-07R1 resistor has a specific temperature coefficient of resistance (TCR), which indicates how much the resistance value changes with temperature. The datasheet provides detailed information on its electrical and thermal characteristics. The 2512 package size refers to its physical dimensions. The resistor is made of a thick film resistive material. It is suitable for high-power applications due to its 1W power rating. The 1% tolerance ensures high accuracy. Careful consideration of the resistor's specifications is essential for optimal circuit design. This resistor offers a reliable and cost-effective solution for current limiting and voltage division. The resistor's stability ensures consistent performance over time. It is commonly used in power supplies and motor control circuits where precise current sensing is needed.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess