EN
  • EN
  • DE

AD7564BRSZ-REEL

Part No AD7564BRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Digital to Analog Converter 4 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD7564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7564BRSZ-REELCT, AD7564BRSZ-REEL-ND, AD7564BRSZ-REELDKR, AD7564BRSZ-REELTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859631-AD7564BRSZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7564BRSZ-REEL CAD Model

Description

The AD7564BRSZ-REEL, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to providing high-quality and reliable integrated circuits. This particular product is a precision, quad 12-bit Digital-to-Analog Converter (DAC) that comes in a surface-mount package, making it suitable for a variety of digital applications requiring accurate analog output.

Key Features

  • Resolution: The AD7564BRSZ-REEL boasts a 12-bit resolution, ensuring fine granularity in the analog output, which is critical for applications that demand high precision.
  • Quad DAC Channels: With four independent DAC channels, this component can manage multiple analog outputs simultaneously, providing flexibility and efficiency in system design.
  • Package Type: Housed in a compact SSOP (Shrink Small Outline Package), this device is ideal for space-constrained applications.
  • Supply Voltage: It operates on a 5V power supply, which is standard in many electronic systems, ensuring easy integration into existing designs.
  • Interface: The device features a parallel interface for data input, which allows for high-speed data transfer and compatibility with a wide range of microcontrollers and digital systems.

Applications

The AD7564BRSZ-REEL is versatile and can be used in various applications where precise analog signal generation is crucial. Some of the common applications include:

  • Industrial automation systems
  • Data acquisition systems
  • Process control
  • Digital signal processing
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its dedication to quality and the AD7564BRSZ-REEL is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The "REEL" designation indicates that this product is available in tape and reel packaging, which is ideal for automated manufacturing processes.

With its combination of features, the AD7564BRSZ-REEL by Analog Devices Inc. is a powerful component for designers looking to incorporate precise analog outputs into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3409 $60.3409
3+ $49.5105 $148.5315
4+ $47.9633 $191.8532
5+ $46.4161 $232.0805
6+ $44.8689 $269.2134
8+ $40.2273 $321.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess