EN
  • EN
  • DE

AD7520SQ/883B

Part No AD7520SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023729-AD7520SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7520SQ/883B CAD Model

Description

AD7520SQ/883B Digital-to-Analog Converter

The AD7520SQ/883B is a high-performance, monolithic digital-to-analog converter (DAC) manufactured by Analog Devices Inc. Designed to meet the stringent requirements of military and aerospace applications, this precision DAC is a part of the 883B series, which signifies its compliance with the MIL-STD-883B standard for electronic components used in defense and aerospace industries.

Featuring a 10-bit resolution, the AD7520SQ/883B ensures accurate conversion of digital signals to analog voltages with a high degree of precision. This device operates on the multiplying DAC principle, which allows it to be used in a variety of applications that require multiplication of an analog signal by a digital word, such as in programmable gain amplifiers or digitally controlled filters.

One of the key features of the AD7520SQ/883B is its robust design, which includes a hermetically sealed package to protect against harsh environmental conditions including temperature extremes, humidity, and mechanical stress. The device is also characterized for enhanced reliability, ensuring consistent performance over its operational lifespan.

With a settling time of just 1 microsecond, the AD7520SQ/883B is capable of high-speed operation, making it suitable for applications that require fast data throughput. Additionally, its low power consumption is beneficial for systems where power efficiency is critical.

Technical specifications of the AD7520SQ/883B include:

  • 10-bit resolution
  • 1 microsecond settling time
  • Multiplying DAC functionality
  • Low power consumption
  • Hermetically sealed package
  • Compliance with MIL-STD-883B standards

The AD7520SQ/883B is ideal for military, aerospace, and other high-reliability applications where performance and durability are paramount. Its combination of speed, precision, and ruggedness makes it an excellent choice for system designers looking to integrate a reliable DAC into their high-performance systems.

For further details, datasheets, and support, customers should visit the Analog Devices Inc. website or contact their local sales representative to ensure they are selecting the best product for their specific needs.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess