EN
  • EN
  • DE

AD7503SQ/883B

Part No AD7503SQ/883B
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description SINGLE-ENDED MUX,8 CHANNEL / Configurable Circuit Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number AD7503
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859617-AD7503SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD7503SQ/883B CAD Model

Description

Product Overview: AD7503SQ/883B from Analog Devices Inc.

The AD7503SQ/883B is a high-performance, quad analog switch designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers excellent accuracy and reliability, making it an ideal choice for demanding applications where precise signal routing is crucial.

Key Features

  • Quad SPST Switches: The AD7503 features four single-pole, single-throw (SPST) switches, which allow for flexible signal routing in a variety of configurations.
  • Low Charge Injection: The design minimizes charge injection, which reduces signal distortion and ensures high signal integrity.
  • Low Power Consumption: It operates with minimal power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various system requirements.
  • High Off Isolation: The switches provide excellent isolation when in the off state, preventing unwanted signal leakage between channels.
  • Military Grade: The AD7503SQ/883B is designed to meet stringent military specifications (883B), ensuring performance under extreme conditions.

Applications

The AD7503SQ/883B is well-suited for a wide range of applications, including:

  • Test equipment and instrumentation
  • Sample-and-hold circuits
  • Data acquisition systems
  • Military and aerospace electronics
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7503SQ/883B is no exception. Each device is rigorously tested to ensure it meets the high standards expected by users in critical applications. The military-grade rating of the AD7503SQ/883B underscores its robustness and suitability for use in environments where reliability is paramount.

Conclusion

In summary, the AD7503SQ/883B from Analog Devices Inc. is a versatile, high-quality quad analog switch that offers excellent performance for a variety of complex applications. Its low power consumption, high isolation, and precision switching capabilities make it a top choice for engineers and designers looking for reliable signal routing solutions.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess