EN
  • EN
  • DE

K4ZAF325BC-SC16

Part No K4ZAF325BC-SC16
Manufacturer Samsung
Catalog DDR
Description GDDR6 16Gb/s 512Mx32 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943788-K4ZAF325BC-SC16
Series *
Ultra Librarian 3D Model Ultra Librarian K4ZAF325BC-SC16 CAD Model

Description

The Samsung K4ZAF325BC-SC16 is a high-performance DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for applications requiring high bandwidth and low latency, making it suitable for various demanding environments.

Applications

  • High-performance computing: Used in servers and workstations requiring fast memory access.
  • Graphics cards: Implemented in GPUs to handle large textures and frame buffers.
  • Gaming consoles: Provides the necessary memory bandwidth for smooth gameplay.
  • Networking equipment: Employed in routers, switches, and other network devices.
  • Embedded systems: Integrated into advanced embedded systems needing substantial memory capabilities.

Features

  • High Bandwidth: Offers substantial data transfer rates, maximizing system performance.
  • Low Latency: Minimizes delays in memory access, ensuring quick response times.
  • DDR Technology: Doubles the data transfer rate by transferring data on both rising and falling edges of the clock signal.
  • High Density: Provides a large memory capacity in a compact package.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal performance and reliability.

Benefits

  • Improved System Performance: Enhances the overall speed and responsiveness of the system.
  • Enhanced Graphics Processing: Enables smoother and more detailed graphics rendering.
  • Faster Data Access: Reduces waiting times for data retrieval and storage.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reliable Operation: Ensures stable and dependable performance under various operating conditions.

Additional Details

The K4ZAF325BC-SC16 is built using Samsung's advanced manufacturing processes, ensuring high reliability and performance. It supports various operating voltages to optimize power consumption. The specific density and data rate specifications can vary, so consulting the official Samsung datasheet is crucial for detailed technical information. The component's design incorporates features for error detection and correction, enhancing data integrity.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5220 $64.5220
2+ $52.9412 $105.8824
3+ $51.2868 $153.8604
5+ $49.6324 $248.1620
6+ $47.9779 $287.8674
7+ $43.0147 $301.1029
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess