EN
  • EN
  • DE

AD7478AAKS-500RL7

Part No AD7478AAKS-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS SC70-6 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number AD7478A
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554569-AD7478AAKS-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7478AAKS-500RL7 CAD Model

Description

Product Overview: AD7478AAKS-500RL7

The AD7478AAKS-500RL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is an ideal choice for a broad range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Precision 12-bit Resolution: The AD7478AAKS-500RL7 offers a fine resolution that ensures detailed and accurate analog signal conversion, making it suitable for precision measurement tasks.
  • High-Speed Operation: With a conversion rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of handling fast signal variations, catering to applications that require rapid data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7478AAKS-500RL7 consumes minimal power, which is crucial for battery-powered and portable devices.
  • Single 2.35 V to 5.25 V Supply: The device operates on a single power supply voltage, simplifying the power design of the overall system and ensuring compatibility with various digital interfaces.
  • Small Footprint: Packaged in a compact form factor, this ADC saves valuable board space, an important consideration for space-constrained applications.
  • SPI Interface: It includes a Serial Peripheral Interface (SPI) that facilitates easy integration with most microcontrollers and digital systems, providing a straightforward communication protocol.

Applications

The flexibility and performance of the AD7478AAKS-500RL7 make it an excellent choice for a diverse array of applications. It's particularly well-suited for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD7478AAKS-500RL7 is no exception. Each unit is built to meet high standards of performance and reliability, ensuring that your product operates consistently over its intended lifespan.

Whether you're designing a sophisticated medical device or a robust industrial control system, the AD7478AAKS-500RL7 by Analog Devices Inc. offers the precision, speed, and reliability you need to deliver a top-notch product.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5493 $58.6339
56+ $2.0919 $117.1464
86+ $2.0265 $174.2790
118+ $1.9611 $231.4098
153+ $1.8957 $290.0421
204+ $1.6996 $346.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess