EN
  • EN
  • DE

AD744JNZ

Part No AD744JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 13MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 75 V/μs
-3db Bandwidth 13MHz
Current - Input Bias 30pA
Voltage - Input Offset 300μV
Operating Supply Current 3.5mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Manufacturer Homepage www.analog.com
Win Source Part Number 713317-AD744JNZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD744
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD744JNZ CAD Model

Description

The AD744JNZ is a high-performance monolithic operational amplifier from Analog Devices Inc., designed to deliver precision and speed in a wide range of applications. Its fast FET (Field-Effect Transistor) input provides low input bias currents, making it ideal for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Fast Settling Time: The AD744JNZ boasts a rapid settling time of 500 ns to 0.01%, ensuring quick and accurate response in control systems and data converters.
  • Low Input Bias Current: With a typical input bias current of 200 pA, this operational amplifier is suitable for high-impedance sources, minimizing errors and power consumption.
  • High Gain Bandwidth Product: Featuring a gain bandwidth product of 13 MHz, the AD744JNZ can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Offset Voltage: A low offset voltage of 0.5 mV max at room temperature ensures precision in measurement and signal conditioning applications.
  • Large Output Drive Capability: Capable of driving ±10 V into 600 Ω loads, the AD744JNZ is suitable for audio and other applications requiring a significant output drive.

Applications

The AD744JNZ operational amplifier is adept at serving multiple applications due to its balance of speed and precision. It is particularly well-suited for:

  • High-Performance Audio
  • Active Filters and Buffers
  • Fast Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Photodiode Amplification
  • Medical Instrumentation

Product Specifications

The AD744JNZ is available in an 8-pin PDIP package, ensuring compatibility with standard sockets and ease of integration into existing designs. Its operating temperature range from -40°C to +85°C allows for reliable performance in diverse environmental conditions.

Conclusion

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the AD744JNZ operational amplifier is a testament to the company's commitment to excellence. Whether for professional-grade audio, precision instrumentation, or any application that demands fast and accurate signal amplification, the AD744JNZ is a robust choice that engineers and designers can rely on.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9082 $53.7246
7+ $14.6939 $102.8573
11+ $14.2347 $156.5817
15+ $13.7755 $206.6325
19+ $13.3164 $253.0116
26+ $11.9388 $310.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess