EN
  • EN
  • DE

AD7414ARMZ-0REEL7

Part No AD7414ARMZ-0REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7414ARMZ-0REEL7DKR, AD7414ARMZ-0REEL7TR, AD7414ARMZ-0REEL7CT, AD7414ARMZ-0REEL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859600-AD7414ARMZ-0REEL7
Ultra Librarian 3D Model Ultra Librarian AD7414ARMZ-0REEL7 CAD Model

Description

The AD7414ARMZ-0REEL7 is a high-performance, temperature monitoring IC produced by Analog Devices Inc., a renowned leader in the field of precision instrumentation and semiconductor design. This advanced device is a testament to Analog Devices' commitment to providing innovative and reliable solutions for temperature sensing applications across a wide range of industries, including telecommunications, computer networking, environmental control, and industrial automation.

Key Features

  • Temperature Measurement: The AD7414ARMZ-0REEL7 offers precise digital temperature readings with a resolution of 0.0625°C, ensuring accurate monitoring for critical applications.
  • Communication Interface: It incorporates a serial I²C interface for easy integration with microcontrollers and digital systems, facilitating seamless data transfer and system communication.
  • Supply Voltage Range: Operating with a supply voltage range from 2.7V to 5.5V, this device is versatile and can be used in both low and high-power environments.
  • Operating Temperature Range: The sensor is capable of measuring temperatures from -40°C to +125°C, making it suitable for use in a variety of operating conditions.
  • Package: Housed in a compact MSOP (Mini Small Outline Package), the AD7414ARMZ-0REEL7 is designed for space-constrained applications while still providing robust performance.
  • Low Power Consumption: With a focus on energy efficiency, the device features low power consumption, which is crucial for portable and battery-operated systems.

Applications

The AD7414ARMZ-0REEL7 is ideal for a multitude of applications that require precise and reliable temperature monitoring. Its high level of accuracy and digital output make it particularly well-suited for:

  • Environmental control systems
  • Thermal protection for electronic equipment
  • Industrial process control
  • Computer thermal management
  • Portable and battery-powered devices

As a product of Analog Devices Inc., the AD7414ARMZ-0REEL7 is backed by a reputation for quality and reliability, ensuring that it meets the stringent requirements of professional and industrial applications. Its combination of precision, low power, and ease of use makes it an excellent choice for designers looking to incorporate accurate temperature sensing into their systems.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess